Capacitor Film SMD LDE 0.0033uF 1000VDC
Capacitor Film SMD LDE 0.0033uF 1000VDC
3300pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
3300pF Film Capacitor 250V 1000V (1kV) Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
CAP, 3300PF, 1 KV, 10%, PEN, 2220; Capacitance:3300pF; Voltage Rating:1kV; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes
CAP FILM 3300PF 10% 1KVDC 2220
CAP FILM 3300PF 10% 1KVDC 2220
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1649597 | 399-12907-1-ND | 75Y1279 | 90AC5265 | LDEQD1330KA5N00 | LDEQD1330KA5N00 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 3300Pf, 1 Kv, 10%, Pen, 2220; Capacitance Kemet | 3300 P00 Vdv Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive; Bypass; Bypassing, coupling, filtering, timing | Automotive | Automotive; Automotive | |||
| RoHS Compliant | Yes | Yes | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |