KEMET Electronics Corporation Film Capacitors LDEPD1470KA5N00

Description
4700pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12898-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12898-2-ND
Film Capacitors 399-12898-2-ND
4700pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

4700pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-12898-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12898-1-ND
Film Capacitors 399-12898-1-ND
4700pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

4700pF Film Capacitor 200V 630V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Cap, 4700Pf, 630V, 10%, Pen, 2220; Capacitance Kemet - 75Y1273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 630V, 10%, Pen, 2220; Capacitance Kemet
75Y1273
Cap, 4700Pf, 630V, 10%, Pen, 2220; Capacitance Kemet 75Y1273
CAP, 4700PF, 630V, 10%, PEN, 2220; Capacitance:4700pF; Voltage Rating:630V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

CAP, 4700PF, 630V, 10%, PEN, 2220; Capacitance:4700pF; Voltage Rating:630V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
4700 P 30 Vv Kemet - 90AC5206 - Newark, An Avnet Company
Chicago, IL, United States
4700 P 30 Vv Kemet
90AC5206
4700 P 30 Vv Kemet 90AC5206
4700 P 30 VV

4700 P 30 VV

Supplier's Site Datasheet
Film Capacitors - LDEPD1470KA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEPD1470KA5N00
Film Capacitors LDEPD1470KA5N00
CAP FILM 4700PF 10% 630VDC 2220

CAP FILM 4700PF 10% 630VDC 2220

Supplier's Site Datasheet
Capacitors - Film Capacitors LDEPD1470KA5N00
CAP FILM 4700PF 10% 630VDC 2220

CAP FILM 4700PF 10% 630VDC 2220

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12898-2-ND 75Y1273 90AC5206 LDEPD1470KA5N00 LDEPD1470KA5N00
Product Name Film Capacitors Cap, 4700Pf, 630V, 10%, Pen, 2220; Capacitance Kemet 4700 P 30 Vv Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers