0.022µF Film Capacitor 160V 400V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
CAP FILM 0.022UF 10% 400VDC 2220
CAP FILM 0.022UF 10% 400VDC 2220
CAP, 0.022µF, 400V, 10%, PEN, 2220; Capacitance:22000pF;
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12958-2-ND | LDEMD2220KA5N00 | LDEMD2220KA5N00 | 75Y1266 | 90AC5151 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.022Μf, 400V, 10%, Pen, 2220; Capacitance Kemet | 0,022U0 Vdcv Kemet |
| Configuration / Form Factor | Chip Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |