KEMET Electronics Corporation Film Capacitors LDEID3100JA0N00

Description
0.1µF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-6433-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6433-6-ND
Film Capacitors 399-6433-6-ND
0.1µF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.1µF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-6433-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6433-1-ND
Film Capacitors 399-6433-1-ND
0.1µF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.1µF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Film Capacitors - 399-6433-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6433-2-ND
Film Capacitors 399-6433-2-ND
0.1µF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.1µF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 250V Capacitor
62-LDEID3100JA0N00
Automotive 0.1uF 250V Capacitor 62-LDEID3100JA0N00
Cap Film 0.1uF 250V PEN 5% (6 X 5 X 4.1mm) Stacked 125°C Automotive T/R Product overview: LDEID3100JA0N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEID3100JA0N00 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 250V PEN 5% (6 X 5 X 4.1mm) Stacked 125°C Automotive T/R Product overview: LDEID3100JA0N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDEID3100JA0N00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0,1 U 50 Vv Kemet - 90AC5093 - Newark, An Avnet Company
Chicago, IL, United States
0,1 U 50 Vv Kemet
90AC5093
0,1 U 50 Vv Kemet 90AC5093
0,1 U 50 VV

0,1 U 50 VV

Supplier's Site
Film Capacitors - LDEID3100JA0N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEID3100JA0N00
Film Capacitors LDEID3100JA0N00
CAP FILM 0.1UF 5% 250VDC 2220

CAP FILM 0.1UF 5% 250VDC 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6433-6-ND 399-6433-1-ND 62-LDEID3100JA0N00 90AC5093 LDEID3100JA0N00
Product Name Film Capacitors Film Capacitors Automotive 0.1uF 250V Capacitor 0,1 U 50 Vv Kemet Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers