KEMET Electronics Corporation Film Capacitors LDEIB2100KA0N00

Description
10000pF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-12880-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12880-6-ND
Film Capacitors 399-12880-6-ND
10000pF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

10000pF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 399-12880-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12880-2-ND
Film Capacitors 399-12880-2-ND
10000pF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

10000pF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 399-12880-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12880-1-ND
Film Capacitors 399-12880-1-ND
10000pF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

10000pF Film Capacitor 120V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - LDEIB2100KA0N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEIB2100KA0N00
Capacitors - Film Capacitors LDEIB2100KA0N00
CAP FILM 10000PF 10% 250VDC 1210

CAP FILM 10000PF 10% 250VDC 1210

Supplier's Site
Film Capacitors - LDEIB2100KA0N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEIB2100KA0N00
Film Capacitors LDEIB2100KA0N00
CAP FILM 10000PF 10% 250VDC 1210

CAP FILM 10000PF 10% 250VDC 1210

Supplier's Site Datasheet
Cap, 0.01Μf, 250V, 10%, Pen, 1210; Capacitance Kemet - 75Y1258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 250V, 10%, Pen, 1210; Capacitance Kemet
75Y1258
Cap, 0.01Μf, 250V, 10%, Pen, 1210; Capacitance Kemet 75Y1258
CAP, 0.01µF, 250V, 10%, PEN, 1210; Capacitance:10000pF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.01µF, 250V, 10%, PEN, 1210; Capacitance:10000pF; Voltage Rating:250V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 10%; Product Range:LDE Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
0,01 U 50 Vv Kemet - 90AC5035 - Newark, An Avnet Company
Chicago, IL, United States
0,01 U 50 Vv Kemet
90AC5035
0,01 U 50 Vv Kemet 90AC5035
0,01 U 50 VV

0,01 U 50 VV

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12880-6-ND 399-12880-2-ND LDEIB2100KA0N00 LDEIB2100KA0N00 75Y1258 90AC5035
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.01Μf, 250V, 10%, Pen, 1210; Capacitance Kemet 0,01 U 50 Vv Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details