0.33µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
CAP FILM 0.33UF 20% 100VDC 2220
CAP FILM 0.33UF 20% 100VDC 2220
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LDEED3330MA5N00-ND | 90AC4957 | LDEED3330MA5N00 | LDEED3330MA5N00 |
| Product Name | Film Capacitors | 0,33 U0 Vdcv Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |