KEMET Electronics Corporation Film Capacitors LDEED3330JA5N00

Description
0.33µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.33µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-18535-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18535-2-ND
Film Capacitors 399-18535-2-ND
0.33µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

0.33µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors LDEED3330JA5N00
CAP FILM 0.33UF 5% 100VDC 2220

CAP FILM 0.33UF 5% 100VDC 2220

Supplier's Site
Film Capacitors - LDEED3330JA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEED3330JA5N00
Film Capacitors LDEED3330JA5N00
CAP FILM 0.33UF 5% 100VDC 2220

CAP FILM 0.33UF 5% 100VDC 2220

Supplier's Site Datasheet
Cap, 0.33Μf, 100V, 5%, Pen, 2220; Capacitance Kemet - 65AC6116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 100V, 5%, Pen, 2220; Capacitance Kemet
65AC6116
Cap, 0.33Μf, 100V, 5%, Pen, 2220; Capacitance Kemet 65AC6116
CAP, 0.33µF, 100V, 5%, PEN, 2220; Capacitance:0.33µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

CAP, 0.33µF, 100V, 5%, PEN, 2220; Capacitance:0.33µF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
0,33 U0 Vdcv Kemet - 90AC4955 - Newark, An Avnet Company
Chicago, IL, United States
0,33 U0 Vdcv Kemet
90AC4955
0,33 U0 Vdcv Kemet 90AC4955
0,33 U0 VDCV

0,33 U0 VDCV

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18535-2-ND LDEED3330JA5N00 LDEED3330JA5N00 65AC6116 90AC4955
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.33Μf, 100V, 5%, Pen, 2220; Capacitance Kemet 0,33 U0 Vdcv Kemet
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details