KEMET Electronics Corporation Film Capacitors LDEEC2220MA5N00

Description
0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - LDEEC2220MA5N00-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
LDEEC2220MA5N00-ND
Film Capacitors LDEEC2220MA5N00-ND
0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

0.022µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)

Buy Now Datasheet
Film Capacitors - LDEEC2220MA5N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEEC2220MA5N00
Film Capacitors LDEEC2220MA5N00
CAP FILM 0.022UF 20% 100VDC 1812

CAP FILM 0.022UF 20% 100VDC 1812

Supplier's Site Datasheet
Cap, 0.022Μf, 100V, 20%, Pen, 1812; Capacitance Kemet - 65AC6113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 100V, 20%, Pen, 1812; Capacitance Kemet
65AC6113
Cap, 0.022Μf, 100V, 20%, Pen, 1812; Capacitance Kemet 65AC6113
CAP, 0.022µF, 100V, 20%, PEN, 1812; Capacitance:22000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 20%; Product Range:LDE Series; Capacitor Case Style:1812 [4532 Metric]; RoHS Compliant: Yes

CAP, 0.022µF, 100V, 20%, PEN, 1812; Capacitance:22000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 20%; Product Range:LDE Series; Capacitor Case Style:1812 [4532 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
0,022 100V Kemet - 90AC4927 - Newark, An Avnet Company
Chicago, IL, United States
0,022 100V Kemet
90AC4927
0,022 100V Kemet 90AC4927
0,022 100V

0,022 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - LDEEC2220MA5N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEEC2220MA5N00
Capacitors - Film Capacitors LDEEC2220MA5N00
CAP FILM 0.022UF 20% 100VDC 1812

CAP FILM 0.022UF 20% 100VDC 1812

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number LDEEC2220MA5N00-ND LDEEC2220MA5N00 65AC6113 90AC4927 LDEEC2220MA5N00
Product Name Film Capacitors Film Capacitors Cap, 0.022Μf, 100V, 20%, Pen, 1812; Capacitance Kemet 0,022 100V Kemet Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details