KEMET Electronics Corporation Film Capacitors LDEEB2470JA0N00

Description
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-18533-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18533-2-ND
Film Capacitors 399-18533-2-ND
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 399-18533-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18533-6-ND
Film Capacitors 399-18533-6-ND
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Film Capacitors - 399-18533-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18533-1-ND
Film Capacitors 399-18533-1-ND
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - LDEEB2470JA0N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEEB2470JA0N00
Capacitors - Film Capacitors LDEEB2470JA0N00
CAP FILM 0.047UF 5% 100VDC 1210

CAP FILM 0.047UF 5% 100VDC 1210

Supplier's Site
Film Capacitors - LDEEB2470JA0N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEEB2470JA0N00
Film Capacitors LDEEB2470JA0N00
CAP FILM 0.047UF 5% 100VDC 1210

CAP FILM 0.047UF 5% 100VDC 1210

Supplier's Site Datasheet
Cap, 0.047Μf, 100V, 5%, Pen, 1210; Capacitance Kemet - 65AC6111 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 5%, Pen, 1210; Capacitance Kemet
65AC6111
Cap, 0.047Μf, 100V, 5%, Pen, 1210; Capacitance Kemet 65AC6111
CAP, 0.047µF, 100V, 5%, PEN, 1210; Capacitance:47000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:LDE Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.047µF, 100V, 5%, PEN, 1210; Capacitance:47000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:LDE Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
0,047U0 Vdcv Kemet - 90AC4895 - Newark, An Avnet Company
Chicago, IL, United States
0,047U0 Vdcv Kemet
90AC4895
0,047U0 Vdcv Kemet 90AC4895
0,047U0 VDCV

0,047U0 VDCV

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18533-2-ND 399-18533-6-ND LDEEB2470JA0N00 LDEEB2470JA0N00 65AC6111 90AC4895
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.047Μf, 100V, 5%, Pen, 1210; Capacitance Kemet 0,047U0 Vdcv Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details