KEMET Electronics Corporation Film Capacitors LDEEA1100JA0N00

Description
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-18523-2-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18523-2-ND
Film Capacitors 399-18523-2-ND
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)

1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - 399-18523-6-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18523-6-ND
Film Capacitors 399-18523-6-ND
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)

1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - 399-18523-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-18523-1-ND
Film Capacitors 399-18523-1-ND
1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)

1000pF Film Capacitor 63V 100V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)

Buy Now Datasheet
Film Capacitors - LDEEA1100JA0N00 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
LDEEA1100JA0N00
Film Capacitors LDEEA1100JA0N00
CAP FILM 1000PF 5% 100VDC 1206

CAP FILM 1000PF 5% 100VDC 1206

Supplier's Site Datasheet
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Kemet - 65AC6097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Kemet
65AC6097
Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Kemet 65AC6097
CAP, 1000PF, 100V, 5%, PEN, 1206; Capacitance:1000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:LDE Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 1000PF, 100V, 5%, PEN, 1206; Capacitance:1000pF; Voltage Rating:100V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:LDE Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
1000 P0 Vdcv Kemet - 90AC4847 - Newark, An Avnet Company
Chicago, IL, United States
1000 P0 Vdcv Kemet
90AC4847
1000 P0 Vdcv Kemet 90AC4847
1000 P0 VDCV

1000 P0 VDCV

Supplier's Site Datasheet
Capacitors - Film Capacitors - LDEEA1100JA0N00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
LDEEA1100JA0N00
Capacitors - Film Capacitors LDEEA1100JA0N00
CAP FILM 1000PF 5% 100VDC 1206

CAP FILM 1000PF 5% 100VDC 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18523-2-ND 399-18523-6-ND LDEEA1100JA0N00 65AC6097 90AC4847 LDEEA1100JA0N00
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 1000Pf, 100V, 5%, Pen, 1206; Capacitance Kemet 1000 P0 Vdcv Kemet Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details