Win Source Part Number: 1051537-LDECD4100MA0
Category: Capacitors>Film Capacitors
Series: LDE
Features: High Temperature
Termination: Solder Pads
Package: Tape & Reel (TR)
Voltage Rating - AC: 40V
Voltage Rating - DC: 50V
Applications: Automotive
Height - Seated (Max): 0.173" (4.40mm)
Standard Package: 1,750
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: ±20%
Ratings: AEC-Q200
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Package / Case: 2220 (5750 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.197" W (6.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KEMET
Other Names: DECD4100MA0N00
Base Product Number: LDECD
Cap Film 1uF 50V PEN 20% (6 X 5 X 4.4mm) Stacked 125°C Automotive T/R Product overview: LDECD4100MA0N00 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDECD4100MA0N00 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 20% 50VDC 2220
CAP FILM 1UF 20% 50VDC 2220
1µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
CAP FILM 1UF 20% 50VDC 2220
CAP, 1µF, 50V, 20%, PEN, 2220; Capacitance:1µF; Voltage Rating:50V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 20%; Product Range:LDE Series; Capacitor Case Style:2220 [5650 Metric]; Capacitor RoHS Compliant: Yes
CAP FILM 1UF 20% 50VDC 2220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1051537-LDECD4100MA0N00 | 62-LDECD4100MA0N00 | 399-LDECD4100MA0N00DKR-ND | 399-LDECD4100MA0N00CT-ND | LDECD4100MA0N00 | 65AC6096 | 90AC4647 | LDECD4100MA0N00 |
| Product Name | Capacitors - Film Capacitors | Automotive 1uF 50V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 1Μf, 50V, 20%, Pen, 2220; Capacitance Kemet | 1 U 50 Vv Kemet | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |