0.022µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1812 (4532 Metric)
CAP, 0.022µF, 50V, 5%, PEN, 1812; Capacitance:22000pF;
CAP FILM 0.022UF 5% 50VDC 1812
CAP FILM 0.022UF 5% 50VDC 1812
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18517-2-ND | 65AC6084 | LDECC2220JA5N00 | LDECC2220JA5N00 |
| Product Name | Film Capacitors | Cap, 0.022Μf, 50V, 5%, Pen, 1812; Capacitance Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |