0.033µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1210 (3225 Metric)
CAP FILM 0.033UF 5% 50VDC 1210
CAP FILM 0.033UF 5% 50VDC 1210
CAP, 0.033µF, 50V, 5%, PEN, 1210; Capacitance:33000pF;
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18514-2-ND | LDECB2330JA0N00 | LDECB2330JA0N00 | 65AC6077 | 90AC4556 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.033Μf, 50V, 5%, Pen, 1210; Capacitance Kemet | 0,033U 50 Vv Kemet |
| Configuration / Form Factor | Chip Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |