0.018µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP FILM 0.018UF 10% 50VDC 1206
CAP, 0.018µF, 50V, 10%, PEN, 1206; Capacitance:18000pF;
CAP FILM 0.018UF 10% 50VDC 1206
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LDECA2180KA0N00-ND | LDECA2180KA0N00 | 65AC6073 | 90AC4548 | LDECA2180KA0N00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.018Μf, 50V, 10%, Pen, 1206; Capacitance Kemet | 0,018U 50 Vv Kemet | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |