0.015µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
0.015µF Film Capacitor 40V 50V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 1206 (3216 Metric)
CAP, 0.015µF, 50V, 5%, PEN, 1206; Capacitance:15000pF;
CAP FILM 0.015UF 5% 50VDC 1206
CAP FILM 0.015UF 5% 50VDC 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18511-2-ND | 65AC6070 | LDECA2150JA0N00 | LDECA2150JA0N00 |
| Product Name | Film Capacitors | Cap, 0.015Μf, 50V, 5%, Pen, 1206; Capacitance Kemet | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |