PPS Film Capacitor, 100nF, 50V, 2% Tol, 1812 SMD Product overview: LDBCC3100GC5N0 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-LDBCC3100GC5N0 can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)
0.1µF Film Capacitor 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)
0.1µF Film Capacitor 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1812 (4532 Metric)
CAP FILM 0.1UF 2% 50VDC 1812
CAP FILM 0.1UF 2% 50VDC 1812
CAP, 0.1µF, 50V, 2%, PPS, 1812; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:LDB Series; Capacitor Case Style:1812 [4532 Metric]; Capacitor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-LDBCC3100GC5N0 | 399-6409-2-ND | 399-6409-6-ND | LDBCC3100GC5N0 | LDBCC3100GC5N0 | 12AC1322 | 90AC4506 |
| Product Name | SMD 100nF 50V Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 0.1Μf, 50V, 2%, Pps, 1812; Capacitance Kemet | 0,1 U 50 Vv Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |