KEMET Electronics Corporation Fixed Inductors L1210R3R3MDWIT

Description
3.3µH Unshielded Wirewound Inductor 1.04A 95mOhm 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 1.04A 95mOhm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1210R3R3MDWITTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 1.04A 95mOhm 1210 (3225 Metric)

3.3µH Unshielded Wirewound Inductor 1.04A 95mOhm 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 3.3Uh, 1.04A, 10%, Shielded; Inductance Kemet - 50AC9367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 1.04A, 10%, Shielded; Inductance Kemet
50AC9367
Inductor, 3.3Uh, 1.04A, 10%, Shielded; Inductance Kemet 50AC9367
INDUCTOR, 3.3UH, 1.04A, 10%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):1.04A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:L-DWI Series; Power Inductor Case:1210 [3225 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 1.04A, 10%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):1.04A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:L-DWI Series; Power Inductor Case:1210 [3225 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-L1210R3R3MDWITTR-ND 50AC9367
Product Name Fixed Inductors Inductor, 3.3Uh, 1.04A, 10%, Shielded; Inductance Kemet
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers