KEMET Electronics Corporation Fixed Inductors L1210R101KDWIT

Description
100µH Unshielded Wirewound Inductor 340mA 1.4Ohm 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 340mA 1.4Ohm 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L1210R101KDWITTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 340mA 1.4Ohm 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 340mA 1.4Ohm 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 100Uh, 0.34A, 10%, Shielded; Inductance Kemet - 50AC9363 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 0.34A, 10%, Shielded; Inductance Kemet
50AC9363
Inductor, 100Uh, 0.34A, 10%, Shielded; Inductance Kemet 50AC9363
INDUCTOR, 100UH, 0.34A, 10%, SHIELDED; Inductance:100µH; RMS Current (Irms):340mA; Inductor Construction:Shielde d; Saturation Current (Isat):270mA; Product Range:L-DWI Series; Power Inductor Case:1210 [3225 Metric]; DC Resistance RoHS Compliant: Yes

INDUCTOR, 100UH, 0.34A, 10%, SHIELDED; Inductance:100µH; RMS Current (Irms):340mA; Inductor Construction:Shielded; Saturation Current (Isat):270mA; Product Range:L-DWI Series; Power Inductor Case:1210 [3225 Metric]; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-L1210R101KDWITTR-ND 50AC9363
Product Name Fixed Inductors Inductor, 100Uh, 0.34A, 10%, Shielded; Inductance Kemet
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Fixed Inductors - 1674-CL0402-2623JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details