1.5µH Shielded Multilayer Inductor 1.2A 130mOhm Max 0806 (2016 Metric)
INDUCTOR, 1.5UH, MULTILAYER, 1.2A, 0806 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-L0806C1R5MDMITTR-ND | 80AH2032 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, Multilayer, 1.2A, 0806 Rohs Compliant Kemet |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | Multilayer |
| Core Material | Ferrite | |
| Configuration | Fixed |