KEMET Electronics Corporation Fixed Inductors L0806C1R0MDMIT

Description
1µH Shielded Multilayer Inductor 1.3A 120mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.3A 120mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L0806C1R0MDMITTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 1.3A 120mOhm Max 0806 (2016 Metric)

1µH Shielded Multilayer Inductor 1.3A 120mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 1Uh, Multilayer, 1.3A, 0806 Rohs Compliant Kemet - 80AH2031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Multilayer, 1.3A, 0806 Rohs Compliant Kemet
80AH2031
Inductor, 1Uh, Multilayer, 1.3A, 0806 Rohs Compliant Kemet 80AH2031
INDUCTOR, 1UH, MULTILAYER, 1.3A, 0806 ROHS COMPLIANT: YES

INDUCTOR, 1UH, MULTILAYER, 1.3A, 0806 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-L0806C1R0MDMITTR-ND 80AH2031
Product Name Fixed Inductors Inductor, 1Uh, Multilayer, 1.3A, 0806 Rohs Compliant Kemet
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details