KEMET Electronics Corporation Fixed Inductors L0805C470MDWIT

Description
47µH Unshielded Wirewound Inductor 120mA 5.8Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 120mA 5.8Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-9585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-9585-2-ND
Fixed Inductors 399-9585-2-ND
47µH Unshielded Wirewound Inductor 120mA 5.8Ohm 0805 (2012 Metric)

47µH Unshielded Wirewound Inductor 120mA 5.8Ohm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, L-Rms Series, 47 H, 20%, 0805 [2012 Metric], 11 Mhz Rohs Compliant Kemet - 58M4148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-Rms Series, 47 H, 20%, 0805 [2012 Metric], 11 Mhz Rohs Compliant Kemet
58M4148
Surface Mount High Frequency Inductor, L-Rms Series, 47 H, 20%, 0805 [2012 Metric], 11 Mhz Rohs Compliant Kemet 58M4148
Surface Mount High Frequency Inductor, L-RMS Series, 47 H, 20%, 0805 [2012 Metric], 11 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-RMS Series, 47 H, 20%, 0805 [2012 Metric], 11 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-9585-2-ND 58M4148
Product Name Fixed Inductors Surface Mount High Frequency Inductor, L-Rms Series, 47 H, 20%, 0805 [2012 Metric], 11 Mhz Rohs Compliant Kemet
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers