Triad Magnetics AX02 Series SMD Power Shielded Inductors AX02-306R4

Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote
Description
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Perris, California, United States
AX02 Series SMD Power Shielded Inductors
AX02-306R4
AX02 Series SMD Power Shielded Inductors AX02-306R4
Slim type Self shielded Height: 6.5 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 6.5 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site

Technical Specifications

  Triad Magnetics
Product Category Inductors, Coils, and Chokes
Product Number AX02-306R4
Product Name AX02 Series SMD Power Shielded Inductors
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers