KEMET Electronics Corporation Fixed Inductors L0603CR50MDMIT

Description
500nH Shielded Multilayer Inductor 900mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
500nH Shielded Multilayer Inductor 900mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-L0603CR50MDMITCT-ND - DigiKey
Thief River Falls, MN, United States
500nH Shielded Multilayer Inductor 900mA 150mOhm Max 0603 (1608 Metric)

500nH Shielded Multilayer Inductor 900mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 399-L0603CR50MDMITTR-ND - DigiKey
Thief River Falls, MN, United States
500nH Shielded Multilayer Inductor 900mA 150mOhm Max 0603 (1608 Metric)

500nH Shielded Multilayer Inductor 900mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 399-L0603CR50MDMITCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details