6.2nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0402 (1005 Metric)
6.2nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0402 (1005 Metric)
6.2nH SMD Inductor, 0.3A, 0.25 Ohm DCR, 100MHz, 0402 Product overview: L0402C6N2SRMST from KEMET is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.3A, 0.25 Ohm, 100MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.3A, 0.25 Ohm, 100MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-L0402C6N2SRMST can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-9561-2-ND | 71-L0402C6N2SRMST |
| Product Name | Fixed Inductors | SMD 0.3A 0.25 Ohm 100MHz Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ceramic | Ceramic |
| Configuration | Fixed |