KEMET Electronics Corporation KO-CAP Polymer Capacitors

Description
Applications CPU/USB/memory decoupling 12V/24V48V input SSD holdup Enterprise networks notebook/phone/table t Automotive Defense & avionics Features & Benefits Highest capacitance in the smallest size Low ESR & surge current robust Stable capacitance across time, temperature & voltage Long life solid electrolytic design Operating Temperature range up to 125 C Surface mount & through-hole
Description
Applications CPU/USB/memory decoupling 12V/24V48V input SSD holdup Enterprise networks notebook/phone/table t Automotive Defense & avionics Features & Benefits Highest capacitance in the smallest size Low ESR & surge current robust Stable capacitance across time, temperature & voltage Long life solid electrolytic design Operating Temperature range up to 125 C Surface mount & through-hole

Suppliers

Company
Product
Description
Supplier Links
KO-CAP Polymer Capacitors -  - KEMET Electronics Corporation
Fort Lauderdale, FL, USA
KO-CAP Polymer Capacitors
KO-CAP Polymer Capacitors
Applications CPU/USB/memory decoupling 12V/24V48V input SSD holdup Enterprise networks notebook/phone/table t Automotive Defense & avionics Features & Benefits Highest capacitance in the smallest size Low ESR & surge current robust Stable capacitance across time, temperature & voltage Long life solid electrolytic design Operating Temperature range up to 125 C Surface mount & through-hole

Applications

  • CPU/USB/memory decoupling
  • 12V/24V48V input
  • SSD holdup
  • Enterprise networks
  • notebook/phone/tablet
  • Automotive
  • Defense & avionics

Features & Benefits

  • Highest capacitance in the smallest size
  • Low ESR & surge current robust
  • Stable capacitance across time, temperature & voltage
  • Long life solid electrolytic design
  • Operating Temperature range up to 125 C
  • Surface mount & through-hole
Supplier's Site

Technical Specifications

  KEMET Electronics Corporation
Product Category Capacitors
Product Name KO-CAP Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Solid Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers