470 mOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | KNP400JT-73-0R47 | KNP400JT-73-0R47-ND |
| Product Name | Wirewound Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 0.4700 ohms | 0.4700 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 4 watts |