2.2 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Yageo USA | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | KNP200JB-73-2R2 | KNP200JB-73-2R2-ND |
Product Name | Wirewound Leaded Resistors | Through Hole Resistors |
Configuration | Single Resistor | Single Resistor |
Technology / Construction | Wirewound | Wirewound |
Resistance Range | 2.2 ohms | 2.2 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 2 watts | 2 watts |