68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Yageo USA | DigiKey | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | KNP100JB-73-68R | KNP100JB-73-68R-ND |
Product Name | Wirewound Leaded Resistors | Through Hole Resistors |
Configuration | Single Resistor | Single Resistor |
Technology / Construction | Wirewound | Wirewound |
Resistance Range | 68 ohms | 68 ohms |
Tolerance | 5 +/- % | 5 +/- % |
Power Rating | 1 watts | 1 watts |