Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
YAGEO USA
JPW-05-T-52 -- BREADBOARD JUMPER WIRES
Yageo USA
Breadboard Jumper Wires
JPW-05-T-52
Description
PCB jumper wire 0.5mm 52.4mm
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PCB jumper wire 0.5mm 52.4mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Breadboard Jumper Wires
1996217P
Breadboard Jumper Wires
1996217P
PCB jumper wire 0.5mm 52.4mm
PCB jumper wire 0.5mm 52.4mm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Breadboard Jumper Wires
1996215
Breadboard Jumper Wires
1996215
PCB jumper wire 0.5mm 52.4mm
PCB jumper wire 0.5mm 52.4mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hookup Wires
Product Number
1996217P
Product Name
Breadboard Jumper Wires
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
22 AWG, PVC Insulated, Wire Spool
9504
Specs
Rated Voltage
1000 volts
Nominal Diameter
0.0700 inch (1.78 mm)
Rated Temperature
105 C (221 F)
View Details
Cooner Wire Company
Miniature Electrode Wire
AS 766-36
Specs
Nominal Diameter
0.0071 inch (0.1803 mm)
Wire Insulation
Teflon
Wire Conductor
Pure Soft Silver
View Details
RS Components, Ltd.
Hook Up Wire
1113142
Specs
Approvals
En 2084, en 2267-009, far 25-869
Nominal Diameter
0.0378 inch (0.9600 mm)
Wire Insulation
Polyamide
View Details
New England Wire Technologies Corporation
PVC Insulated Power Cable
Specs
Approvals
CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage
600 volts
Nominal Diameter
0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details