680pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | HT13BN681JN-ND |
| Product Name | Ceramic Capacitors |
| Applications | General Purpose |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |
| WVDC | 50 volts |