Yageo USA Metal Glazed Film Leaded Resistors HHV1WSJT-73-2M

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Glazed Film Leaded Resistors - HHV1WSJT-73-2M - Yageo USA
Milpitas, CA, United States
Metal Glazed Film Leaded Resistors
HHV1WSJT-73-2M
Metal Glazed Film Leaded Resistors HHV1WSJT-73-2M
General Features

General Features

Supplier's Site
RES MET FILM 2M OHM 1W 5% AX - HHV1WSJT-73-2M - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 2M OHM 1W 5% AX
HHV1WSJT-73-2M
RES MET FILM 2M OHM 1W 5% AX HHV1WSJT-73-2M
RES MET FILM 2Mohm 1W 5% AX

RES MET FILM 2Mohm 1W 5% AX

Supplier's Site
Through Hole Resistors - 2MBKCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2MBKCT-ND
Through Hole Resistors 2MBKCT-ND
2 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film

2 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2MBKTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2MBKTB-ND
Through Hole Resistors 2MBKTB-ND
2 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film

2 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film

Buy Now Datasheet
Metal Glazed Film Resistors High Voltage, High Ohmic Rohs Compliant Yageo - 49AK5819 - Newark, An Avnet Company
Chicago, IL, United States
Metal Glazed Film Resistors High Voltage, High Ohmic Rohs Compliant Yageo
49AK5819
Metal Glazed Film Resistors High Voltage, High Ohmic Rohs Compliant Yageo 49AK5819
METAL GLAZED FILM RESISTORS HIGH VOLTAGE, HIGH OHMIC ROHS COMPLIANT: YES

METAL GLAZED FILM RESISTORS HIGH VOLTAGE, HIGH OHMIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Metal Glazed Film Resistors High Voltage, High Ohmic Rohs Compliant Yageo - 49AK5818 - Newark, An Avnet Company
Chicago, IL, United States
Metal Glazed Film Resistors High Voltage, High Ohmic Rohs Compliant Yageo
49AK5818
Metal Glazed Film Resistors High Voltage, High Ohmic Rohs Compliant Yageo 49AK5818
METAL GLAZED FILM RESISTORS HIGH VOLTAGE, HIGH OHMIC ROHS COMPLIANT: YES

METAL GLAZED FILM RESISTORS HIGH VOLTAGE, HIGH OHMIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number HHV1WSJT-73-2M HHV1WSJT-73-2M 2MBKCT-ND 49AK5819
Product Name Metal Glazed Film Leaded Resistors RES MET FILM 2M OHM 1W 5% AX Through Hole Resistors Metal Glazed Film Resistors High Voltage, High Ohmic Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm
Resistance Range 2.00E6 ohms 2.00E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details