RES MET FILM HV 5.1M 1W 5% AX
5.1 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | HHV100JR-73-5M1 | HHV100JR-73-5M1-ND |
| Product Name | RES MET FILM HV 5.1M 1W 5% AX | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor |