KEMET Electronics Corporation Fixed Inductors HHBC8S-0R6A0024V

Description
24µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR
Request a Quote Datasheet
Description
24µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-19083-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-19083-ND
Fixed Inductors 399-19083-ND
24µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR

24µH @ 100kHz 2 Line Common Mode Choke Through Hole 2A DCR

Buy Now Datasheet
Inductor, 24Uh, 2A, 0.0411Ohm, 20%; Product Range Kemet - 78AC6210 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 24Uh, 2A, 0.0411Ohm, 20%; Product Range Kemet
78AC6210
Inductor, 24Uh, 2A, 0.0411Ohm, 20%; Product Range Kemet 78AC6210
INDUCTOR, 24UH, 2A, 0.0411OHM, 20%; Product Range:HHBC Series; Inductance:24µH; RMS Current (Irms):2A; DC Resistance Max:0.0411ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 24UH, 2A, 0.0411OHM, 20%; Product Range:HHBC Series; Inductance:24µH; RMS Current (Irms):2A; DC Resistance Max:0.0411ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-19083-ND 78AC6210
Product Name Fixed Inductors Inductor, 24Uh, 2A, 0.0411Ohm, 20%; Product Range Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Configuration Fixed
Packing Method Bulk
Inductance Range 24 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1200 microH
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details