67µH @ 100kHz 2 Line Common Mode Choke Through Hole 8A DCR
INDUCTOR, 67UH, 8A, 0.0222OHM, 20%; Product Range:HHBC Series; Inductance:67µH; RMS Current (Irms):8A; DC Resistance Max:0.0222ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 399-19095-ND | 78AC6198 |
| Product Name | Fixed Inductors | Inductor, 67Uh, 8A, 0.0222Ohm, 20%; Product Range Kemet |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole |
| Configuration | Fixed | |
| Packing Method | Bulk | |
| Inductance Range | 67 microH |