KEMET Electronics Corporation Power Line Filter Modules GTX-3300-Y474

Description
Three Phase (Delta) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-GTX-3300-Y474-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-GTX-3300-Y474-ND
Power Line Filter Modules 399-GTX-3300-Y474-ND
Three Phase (Delta) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 30A, 500V, Chassis Rohs Compliant Kemet - 26AK2246 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 30A, 500V, Chassis Rohs Compliant Kemet
26AK2246
Filter, 3-Phase, 30A, 500V, Chassis Rohs Compliant Kemet 26AK2246
FILTER, 3-PHASE, 30A, 500V, CHASSIS ROHS COMPLIANT: YES

FILTER, 3-PHASE, 30A, 500V, CHASSIS ROHS COMPLIANT: YES

Supplier's Site
Filter, 3-Phase, 30A, 500V, Chassis; Filter Applications Kemet - 30AK5326 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 30A, 500V, Chassis; Filter Applications Kemet
30AK5326
Filter, 3-Phase, 30A, 500V, Chassis; Filter Applications Kemet 30AK5326
FILTER, 3-PHASE, 30A, 500V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:500V; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes

FILTER, 3-PHASE, 30A, 500V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:500V; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Screw; Filter Output Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-GTX-3300-Y474-ND 26AK2246 30AK5326
Product Name Power Line Filter Modules Filter, 3-Phase, 30A, 500V, Chassis Rohs Compliant Kemet Filter, 3-Phase, 30A, 500V, Chassis; Filter Applications Kemet
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); cUL, UL
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2378758 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details