KEMET Electronics Corporation Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet GTX-2100-Y03

Description
POWER LINE FILTER, 1 PHASE, 10A, SCREW; Voltage Rating:250VAC; Current Rating:10A; Product Range:GTX Series; Capacitance:3300pF; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:750µA RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 10A, SCREW; Voltage Rating:250VAC; Current Rating:10A; Product Range:GTX Series; Capacitance:3300pF; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:750µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet - 88AH8305 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet
88AH8305
Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet 88AH8305
POWER LINE FILTER, 1 PHASE, 10A, SCREW; Voltage Rating:250VAC; Current Rating:10A; Product Range:GTX Series; Capacitance:3300pF; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:750µA RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 10A, SCREW; Voltage Rating:250VAC; Current Rating:10A; Product Range:GTX Series; Capacitance:3300pF; Filter Terminals:Screw; Filter Type:1 Phase; Leakage Current Max:750µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 88AH8305
Product Name Power Line Filter, 1 Phase, 10A, Screw; Voltage Rating Kemet
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details