KEMET Electronics Corporation Power Line Filter Modules GT-20302

Description
Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 399-19896-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
399-19896-ND
Power Line Filter Modules 399-19896-ND
Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 250VAC Two Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Phase, 3A, Qc; Voltage Rating Kemet - 90AC4267 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 3A, Qc; Voltage Rating Kemet
90AC4267
Power Line Filter, 1 Phase, 3A, Qc; Voltage Rating Kemet 90AC4267
POWER LINE FILTER, 1 PHASE, 3A, QC; Voltage Rating:250V; Current Rating:3A; Product Range:GT Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 3A, QC; Voltage Rating:250V; Current Rating:3A; Product Range:GT Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

Supplier's Site
Power Line Filter, 1 Phase, 3A, Qc Rohs Compliant Kemet - 65AH7164 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 3A, Qc Rohs Compliant Kemet
65AH7164
Power Line Filter, 1 Phase, 3A, Qc Rohs Compliant Kemet 65AH7164
POWER LINE FILTER, 1 PHASE, 3A, QC ROHS COMPLIANT: YES

POWER LINE FILTER, 1 PHASE, 3A, QC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 399-19896-ND 90AC4267 65AH7164
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 3A, Qc; Voltage Rating Kemet Power Line Filter, 1 Phase, 3A, Qc Rohs Compliant Kemet
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); TÜV Rheinland (US, C, US & C); CSA, TUV, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1436-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details