KEMET Electronics Corporation Iec Filter, 1-Ph, 3A, 250V, Qc; Voltage Rating Kemet GL-2030FV-30

Description
IEC FILTER, 1-PH, 3A, 250V, QC; Voltage Rating:250V; Current Rating:3A; Product Range:GL Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, 1-PH, 3A, 250V, QC; Voltage Rating:250V; Current Rating:3A; Product Range:GL Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 1-Ph, 3A, 250V, Qc; Voltage Rating Kemet - 90AC4207 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1-Ph, 3A, 250V, Qc; Voltage Rating Kemet
90AC4207
Iec Filter, 1-Ph, 3A, 250V, Qc; Voltage Rating Kemet 90AC4207
IEC FILTER, 1-PH, 3A, 250V, QC; Voltage Rating:250V; Current Rating:3A; Product Range:GL Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

IEC FILTER, 1-PH, 3A, 250V, QC; Voltage Rating:250V; Current Rating:3A; Product Range:GL Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 90AC4207
Product Name Iec Filter, 1-Ph, 3A, 250V, Qc; Voltage Rating Kemet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5678-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details