KEMET Electronics Corporation Iec Filter, 1-Ph, 3A, 250V, Solder; Voltage Rating Kemet GL-2030F

Description
IEC FILTER, 1-PH, 3A, 250V, SOLDER; Voltage Rating:250V; Current Rating:3A; Product Range:GL Series; Filter Terminals:Solder; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes
Datasheet
Description
IEC FILTER, 1-PH, 3A, 250V, SOLDER; Voltage Rating:250V; Current Rating:3A; Product Range:GL Series; Filter Terminals:Solder; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 1-Ph, 3A, 250V, Solder; Voltage Rating Kemet - 90AC4205 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 1-Ph, 3A, 250V, Solder; Voltage Rating Kemet
90AC4205
Iec Filter, 1-Ph, 3A, 250V, Solder; Voltage Rating Kemet 90AC4205
IEC FILTER, 1-PH, 3A, 250V, SOLDER; Voltage Rating:250V; Current Rating:3A; Product Range:GL Series; Filter Terminals:Solder; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

IEC FILTER, 1-PH, 3A, 250V, SOLDER; Voltage Rating:250V; Current Rating:3A; Product Range:GL Series; Filter Terminals:Solder; Filter Type:1 Phase; Leakage Current Max:500µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 90AC4205
Product Name Iec Filter, 1-Ph, 3A, 250V, Solder; Voltage Rating Kemet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000473MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details