1F (EDLC) Supercapacitor 12V Radial, Can 7.5Ohm @ 1kHz
CAP 1F -20% +80% 12V T/H
CAP, 1F, 12V, SUPER CAP, RADIAL; Capacitance:1F; Voltage Rating:12V; Capacitor Terminals:Radial Leaded; Product Range:FS Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:10.16mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
CAP 1F -20% +80% 12V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-17212-ND | FS1B105ZF | 33AC0688 | FS1B105ZF |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Cap, 1F, 12V, Super Cap, Radial; Capacitance Kemet | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF |
| Capacitance Tolerance | 80 (+/- %) | -20 (+/- %) | 80 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Through Hole |