Yageo USA RES FUSE METAL 330 OHM 2W 2% FRM200GR-73-330R

Description
RES FUSE METAL 330ohm 2W 2%
Request a Quote
Description
RES FUSE METAL 330ohm 2W 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSE METAL 330 OHM 2W 2% - FRM200GR-73-330R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSE METAL 330 OHM 2W 2%
FRM200GR-73-330R
RES FUSE METAL 330 OHM 2W 2% FRM200GR-73-330R
RES FUSE METAL 330ohm 2W 2%

RES FUSE METAL 330ohm 2W 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FRM200GR-73-330R
Product Name RES FUSE METAL 330 OHM 2W 2%
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details