Yageo USA RES FUSE METAL 220 OHM 1/4W 2% FRM-25GR-52-220R

Description
RES FUSE METAL 220ohm 1/4W 2%
Request a Quote
Description
RES FUSE METAL 220ohm 1/4W 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES FUSE METAL 220 OHM 1/4W 2% - FRM-25GR-52-220R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES FUSE METAL 220 OHM 1/4W 2%
FRM-25GR-52-220R
RES FUSE METAL 220 OHM 1/4W 2% FRM-25GR-52-220R
RES FUSE METAL 220ohm 1/4W 2%

RES FUSE METAL 220ohm 1/4W 2%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FRM-25GR-52-220R
Product Name RES FUSE METAL 220 OHM 1/4W 2%
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details