Yageo USA RES MET FILM 390K OHM 4W 1% AX FMP4WVFRF73-390K

Description
RES MET FILM 390Kohm 4W 1% AX
Request a Quote
Description
RES MET FILM 390Kohm 4W 1% AX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 390K OHM 4W 1% AX - FMP4WVFRF73-390K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 390K OHM 4W 1% AX
FMP4WVFRF73-390K
RES MET FILM 390K OHM 4W 1% AX FMP4WVFRF73-390K
RES MET FILM 390Kohm 4W 1% AX

RES MET FILM 390Kohm 4W 1% AX

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number FMP4WVFRF73-390K
Product Name RES MET FILM 390K OHM 4W 1% AX
Resistance Range 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details