Yageo USA RES MET FILM 8.2K OHM 3W 1% AX FMP300FRF73-8K2

Description
RES MET FILM 8.2Kohm 3W 1% AX
Request a Quote Datasheet
Description
RES MET FILM 8.2Kohm 3W 1% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 8.2K OHM 3W 1% AX - FMP300FRF73-8K2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 8.2K OHM 3W 1% AX
FMP300FRF73-8K2
RES MET FILM 8.2K OHM 3W 1% AX FMP300FRF73-8K2
RES MET FILM 8.2Kohm 3W 1% AX

RES MET FILM 8.2Kohm 3W 1% AX

Supplier's Site
Through Hole Resistors - FMP300FRF73-8K2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300FRF73-8K2-ND
Through Hole Resistors FMP300FRF73-8K2-ND
8.2 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

8.2 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FMP300FRF73-8K2 FMP300FRF73-8K2-ND
Product Name RES MET FILM 8.2K OHM 3W 1% AX Through Hole Resistors
Resistance Range 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details