Yageo USA RES MET FILM 68K OHM 3W 1% AX FMP300FRF73-68K

Description
RES MET FILM 68Kohm 3W 1% AX
Request a Quote Datasheet
Description
RES MET FILM 68Kohm 3W 1% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 68K OHM 3W 1% AX - FMP300FRF73-68K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 68K OHM 3W 1% AX
FMP300FRF73-68K
RES MET FILM 68K OHM 3W 1% AX FMP300FRF73-68K
RES MET FILM 68Kohm 3W 1% AX

RES MET FILM 68Kohm 3W 1% AX

Supplier's Site
Through Hole Resistors - FMP300FRF73-68K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300FRF73-68K-ND
Through Hole Resistors FMP300FRF73-68K-ND
68 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

68 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FMP300FRF73-68K FMP300FRF73-68K-ND
Product Name RES MET FILM 68K OHM 3W 1% AX Through Hole Resistors
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers