Yageo USA RES MET FILM 56K OHM 3W 1% AX FMP300FRF73-56K

Description
RES MET FILM 56Kohm 3W 1% AX
Request a Quote Datasheet
Description
RES MET FILM 56Kohm 3W 1% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 56K OHM 3W 1% AX - FMP300FRF73-56K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 56K OHM 3W 1% AX
FMP300FRF73-56K
RES MET FILM 56K OHM 3W 1% AX FMP300FRF73-56K
RES MET FILM 56Kohm 3W 1% AX

RES MET FILM 56Kohm 3W 1% AX

Supplier's Site
Through Hole Resistors - FMP300FRF73-56K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300FRF73-56K-ND
Through Hole Resistors FMP300FRF73-56K-ND
56 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

56 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FMP300FRF73-56K FMP300FRF73-56K-ND
Product Name RES MET FILM 56K OHM 3W 1% AX Through Hole Resistors
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers