Yageo USA Through Hole Resistors FMP300FRF73-33K

Description
RES 33K OHM 1% 3W AXIAL
Request a Quote Datasheet
Description
RES 33K OHM 1% 3W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-FMP300FRF73-33KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FRF73-33KCT-ND
Through Hole Resistors 13-FMP300FRF73-33KCT-ND
RES 33K OHM 1% 3W AXIAL

RES 33K OHM 1% 3W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-FMP300FRF73-33KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-FMP300FRF73-33KTR-ND
Through Hole Resistors 13-FMP300FRF73-33KTR-ND
33 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

33 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet
RES MET FILM 33K OHM 3W 1% AX - FMP300FRF73-33K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 33K OHM 3W 1% AX
FMP300FRF73-33K
RES MET FILM 33K OHM 3W 1% AX FMP300FRF73-33K
RES MET FILM 33Kohm 3W 1% AX

RES MET FILM 33Kohm 3W 1% AX

Supplier's Site
Res, 33K, 3W, Axial, Metal Film; Resistance Yageo - 49AK5766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 3W, Axial, Metal Film; Resistance Yageo
49AK5766
Res, 33K, 3W, Axial, Metal Film; Resistance Yageo 49AK5766
RES, 33K, 3W, AXIAL, METAL FILM; Resistance:33kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

RES, 33K, 3W, AXIAL, METAL FILM; Resistance:33kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 3W, Axial, Metal Film; Resistance Yageo - 49AK5767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 3W, Axial, Metal Film; Resistance Yageo
49AK5767
Res, 33K, 3W, Axial, Metal Film; Resistance Yageo 49AK5767
RES, 33K, 3W, AXIAL, METAL FILM; Resistance:33kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

RES, 33K, 3W, AXIAL, METAL FILM; Resistance:33kohm; Product Range:FMP Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Film; Product Diameter:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-FMP300FRF73-33KCT-ND FMP300FRF73-33K 49AK5766
Product Name Through Hole Resistors RES MET FILM 33K OHM 3W 1% AX Res, 33K, 3W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details