Yageo USA RES MET FILM 15 OHM 3W 1% AX FMP300FRF73-15R

Description
RES MET FILM 15ohm 3W 1% AX
Request a Quote Datasheet
Description
RES MET FILM 15ohm 3W 1% AX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MET FILM 15 OHM 3W 1% AX - FMP300FRF73-15R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MET FILM 15 OHM 3W 1% AX
FMP300FRF73-15R
RES MET FILM 15 OHM 3W 1% AX FMP300FRF73-15R
RES MET FILM 15ohm 3W 1% AX

RES MET FILM 15ohm 3W 1% AX

Supplier's Site
Through Hole Resistors - FMP300FRF73-15R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300FRF73-15R-ND
Through Hole Resistors FMP300FRF73-15R-ND
15 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

15 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number FMP300FRF73-15R FMP300FRF73-15R-ND
Product Name RES MET FILM 15 OHM 3W 1% AX Through Hole Resistors
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers