Yageo USA Through Hole Resistors FMP300FBF73-61R9

Description
61.9 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet
Description
61.9 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FMP300FBF73-61R9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FMP300FBF73-61R9-ND
Through Hole Resistors FMP300FBF73-61R9-ND
61.9 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

61.9 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FMP300FBF73-61R9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details