1.5 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Metal Film
RES 1.5K OHM 5% 2W AXIAL
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FMP200JT-52-1K5 | 13-FMP200JT-52-1K5TB-ND |
| Product Name | Metal Film Leaded Resistors | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Metal Foil | MetalFilm |
| Resistance Range | 1500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts |